Welwyn Components, Ltd. Res, Thick Film, 4M, 5%, 0.3W, 1206; Resistance Tt Electronics/welwyn HVC1206-4M0JT3

Description
RES, THICK FILM, 4M, 5%, 0.3W, 1206; Resistance:4Mohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4M, 5%, 0.3W, 1206; Resistance:4Mohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4M, 5%, 0.3W, 1206; Resistance Tt Electronics/welwyn - 66X4681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M, 5%, 0.3W, 1206; Resistance Tt Electronics/welwyn
66X4681
Res, Thick Film, 4M, 5%, 0.3W, 1206; Resistance Tt Electronics/welwyn 66X4681
RES, THICK FILM, 4M, 5%, 0.3W, 1206; Resistance:4Mohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 4M, 5%, 0.3W, 1206; Resistance:4Mohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4681
Product Name Res, Thick Film, 4M, 5%, 0.3W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details