Welwyn Components, Ltd. Res, Thick Film, 1M, 1%, 0.3W, 1206; Resistance Tt Electronics/welwyn HVC1206-1M0FT3

Description
RES, THICK FILM, 1M, 1%, 0.3W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M, 1%, 0.3W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M, 1%, 0.3W, 1206; Resistance Tt Electronics/welwyn - 66X4678 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.3W, 1206; Resistance Tt Electronics/welwyn
66X4678
Res, Thick Film, 1M, 1%, 0.3W, 1206; Resistance Tt Electronics/welwyn 66X4678
RES, THICK FILM, 1M, 1%, 0.3W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.3W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4678
Product Name Res, Thick Film, 1M, 1%, 0.3W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details