Welwyn Components, Ltd. Res, Thick Film, 10M, 5%, 0.3W, 1206; Resistance Tt Electronics/welwyn HVC1206-10MJT3

Description
RES, THICK FILM, 10M, 5%, 0.3W, 1206; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10M, 5%, 0.3W, 1206; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10M, 5%, 0.3W, 1206; Resistance Tt Electronics/welwyn - 66X4679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.3W, 1206; Resistance Tt Electronics/welwyn
66X4679
Res, Thick Film, 10M, 5%, 0.3W, 1206; Resistance Tt Electronics/welwyn 66X4679
RES, THICK FILM, 10M, 5%, 0.3W, 1206; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.3W, 1206; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4679
Product Name Res, Thick Film, 10M, 5%, 0.3W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details