Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Htcr Series, 68 Ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn HTCR2512E-68RFT18

Description
Surface Mount Thick Film Resistor, HTCR Series, 68 ohm, 1 W, - 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, HTCR Series, 68 ohm, 1 W, - 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Htcr Series, 68 Ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 88T3831 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Htcr Series, 68 Ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
88T3831
Surface Mount Thick Film Resistor, Htcr Series, 68 Ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 88T3831
Surface Mount Thick Film Resistor, HTCR Series, 68 ohm, 1 W, - 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, HTCR Series, 68 ohm, 1 W, - 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T3831
Product Name Surface Mount Thick Film Resistor, Htcr Series, 68 Ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details