Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Htcr Series, 22 Kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn HTCR2512E-22KFT18

Description
Surface Mount Chip Resistor, Thick Film, HTCR Series, 22 kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, HTCR Series, 22 kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Htcr Series, 22 Kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 88T3809 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Htcr Series, 22 Kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
88T3809
Surface Mount Chip Resistor, Thick Film, Htcr Series, 22 Kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 88T3809
Surface Mount Chip Resistor, Thick Film, HTCR Series, 22 kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, HTCR Series, 22 kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T3809
Product Name Surface Mount Chip Resistor, Thick Film, Htcr Series, 22 Kohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details