TT Electronics SMD 11 Ohm 1W Resistor HSF-1-100-11R0-K-LF

Description
Res Metal Glaze 2512 11 Ohm 10% 1W ±100ppm/°C Melf Pad SMD Product overview: HSF-1-100-11R0-K-LF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HSF-1-100-11R0-K- LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Glaze 2512 11 Ohm 10% 1W ±100ppm/°C Melf Pad SMD Product overview: HSF-1-100-11R0-K-LF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HSF-1-100-11R0-K- LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 11 Ohm 1W Resistor - 52-HSF-1-100-11R0-K-LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11 Ohm 1W Resistor
52-HSF-1-100-11R0-K-LF
SMD 11 Ohm 1W Resistor 52-HSF-1-100-11R0-K-LF
Res Metal Glaze 2512 11 Ohm 10% 1W ±100ppm/°C Melf Pad SMD Product overview: HSF-1-100-11R0-K-LF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HSF-1-100-11R0-K- LF can be used for catalog matching and distributor lookup.

Res Metal Glaze 2512 11 Ohm 10% 1W ±100ppm/°C Melf Pad SMD Product overview: HSF-1-100-11R0-K-LF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HSF-1-100-11R0-K-LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 989-1188-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1188-2-ND
Chip Resistor - Surface Mount 989-1188-2-ND
RES SMD 11 OHM 10% 1W 2512

RES SMD 11 OHM 10% 1W 2512

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - HSF-1-100-11R0-K-LF
1043983-HSF-1-100-11R0-K-LF
Chip Resistor - Surface Mount - HSF-1-100-11R0-K-LF 1043983-HSF-1-100-11R0-K-LF
Manufacturer: TT Electronics/IRC Win Source Part Number: 1043983-HSF-1-100-11 R0-K-LF Packaging: Cut Reel Features: Moisture Resistant, Pulse Withstanding Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 11 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 150°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: TT Electronics/IRC
Win Source Part Number: 1043983-HSF-1-100-11R0-K-LF
Packaging: Cut Reel
Features: Moisture Resistant, Pulse Withstanding
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 11
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 150°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-HSF-1-100-11R0-K-LF 989-1188-2-ND 1043983-HSF-1-100-11R0-K-LF
Product Name SMD 11 Ohm 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - HSF-1-100-11R0-K-LF
Technology / Construction Metal Glaze Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512 2512; 2512
Resistance Range 11 ohms 11 ohms 11 ohms
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details