Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Hr Series, 500 Mohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn HR1206F-500MJI

Description
Surface Mount Chip Resistor, Thick Film, HR Series, 500 Mohm, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, HR Series, 500 Mohm, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Hr Series, 500 Mohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 66X4677 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Hr Series, 500 Mohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
66X4677
Surface Mount Chip Resistor, Thick Film, Hr Series, 500 Mohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 66X4677
Surface Mount Chip Resistor, Thick Film, HR Series, 500 Mohm, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, HR Series, 500 Mohm, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4677
Product Name Surface Mount Chip Resistor, Thick Film, Hr Series, 500 Mohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details