Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Hr Series, 1 Gohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn HR1206F-1G0JI

Description
Surface Mount Thick Film Resistor, HR Series, 1 Gohm, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, HR Series, 1 Gohm, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Hr Series, 1 Gohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 66X4673 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Hr Series, 1 Gohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
66X4673
Surface Mount Thick Film Resistor, Hr Series, 1 Gohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 66X4673
Surface Mount Thick Film Resistor, HR Series, 1 Gohm, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, HR Series, 1 Gohm, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4673
Product Name Surface Mount Thick Film Resistor, Hr Series, 1 Gohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details