Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Hr Series, 100 Mohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn HR1206F-100MJI

Description
Surface Mount Chip Resistor, Thick Film, HR Series, 100 Mohm, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, HR Series, 100 Mohm, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Hr Series, 100 Mohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 66X4675 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Hr Series, 100 Mohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
66X4675
Surface Mount Chip Resistor, Thick Film, Hr Series, 100 Mohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 66X4675
Surface Mount Chip Resistor, Thick Film, HR Series, 100 Mohm, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, HR Series, 100 Mohm, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4675
Product Name Surface Mount Chip Resistor, Thick Film, Hr Series, 100 Mohm, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers