Welwyn Components, Ltd. Res, Thick Film, 500M, 5%, 0.125W, 0805; Resistance Tt Electronics/welwyn HR0805F-500MJI

Description
RES, THICK FILM, 500M, 5%, 0.125W, 0805; Resistance:500Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 500M, 5%, 0.125W, 0805; Resistance:500Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 500M, 5%, 0.125W, 0805; Resistance Tt Electronics/welwyn - 13N4475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 500M, 5%, 0.125W, 0805; Resistance Tt Electronics/welwyn
13N4475
Res, Thick Film, 500M, 5%, 0.125W, 0805; Resistance Tt Electronics/welwyn 13N4475
RES, THICK FILM, 500M, 5%, 0.125W, 0805; Resistance:500Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 500M, 5%, 0.125W, 0805; Resistance:500Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13N4475
Product Name Res, Thick Film, 500M, 5%, 0.125W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers