Welwyn Components, Ltd. Res, Thick Film, 330M, 5%, 0.125W, 0805; Resistance Tt Electronics/welwyn HR0805F-330MJI

Description
RES, THICK FILM, 330M, 5%, 0.125W, 0805; Resistance:330Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 330M, 5%, 0.125W, 0805; Resistance:330Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330M, 5%, 0.125W, 0805; Resistance Tt Electronics/welwyn - 13N4474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330M, 5%, 0.125W, 0805; Resistance Tt Electronics/welwyn
13N4474
Res, Thick Film, 330M, 5%, 0.125W, 0805; Resistance Tt Electronics/welwyn 13N4474
RES, THICK FILM, 330M, 5%, 0.125W, 0805; Resistance:330Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 330M, 5%, 0.125W, 0805; Resistance:330Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13N4474
Product Name Res, Thick Film, 330M, 5%, 0.125W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details