Welwyn Components, Ltd. Res, Thick Film, 1G, 10%, 0.125W, 0805; Resistance Tt Electronics/welwyn HR0805F-1G0JI

Description
RES, THICK FILM, 1G, 10%, 0.125W, 0805; Resistance:1Gohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1G, 10%, 0.125W, 0805; Resistance:1Gohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1G, 10%, 0.125W, 0805; Resistance Tt Electronics/welwyn - 13N4470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1G, 10%, 0.125W, 0805; Resistance Tt Electronics/welwyn
13N4470
Res, Thick Film, 1G, 10%, 0.125W, 0805; Resistance Tt Electronics/welwyn 13N4470
RES, THICK FILM, 1G, 10%, 0.125W, 0805; Resistance:1Gohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:100V RoHS Compliant: Yes

RES, THICK FILM, 1G, 10%, 0.125W, 0805; Resistance:1Gohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13N4470
Product Name Res, Thick Film, 1G, 10%, 0.125W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers