Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Hr Series, 10 Gohm, 25%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn HR0805F-10G5I

Description
Surface Mount Chip Resistor, Thick Film, HR Series, 10 Gohm, 25%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, HR Series, 10 Gohm, 25%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Hr Series, 10 Gohm, 25%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 66X4669 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Hr Series, 10 Gohm, 25%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
66X4669
Surface Mount Chip Resistor, Thick Film, Hr Series, 10 Gohm, 25%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 66X4669
Surface Mount Chip Resistor, Thick Film, HR Series, 10 Gohm, 25%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, HR Series, 10 Gohm, 25%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4669
Product Name Surface Mount Chip Resistor, Thick Film, Hr Series, 10 Gohm, 25%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers