Welwyn Components, Ltd. Res, Thick Film, 100M, 10%, 0.125W, 0805; Resistance Tt Electronics/welwyn HR0805F-100MJI

Description
RES, THICK FILM, 100M, 10%, 0.125W, 0805; Resistance:0.1Gohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100M, 10%, 0.125W, 0805; Resistance:0.1Gohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100M, 10%, 0.125W, 0805; Resistance Tt Electronics/welwyn - 13N4471 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100M, 10%, 0.125W, 0805; Resistance Tt Electronics/welwyn
13N4471
Res, Thick Film, 100M, 10%, 0.125W, 0805; Resistance Tt Electronics/welwyn 13N4471
RES, THICK FILM, 100M, 10%, 0.125W, 0805; Resistance:0.1Gohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 100M, 10%, 0.125W, 0805; Resistance:0.1Gohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13N4471
Product Name Res, Thick Film, 100M, 10%, 0.125W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details