The Res, 976R, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features an aluminum nitride (AlN) substrate and wide area solder terminations, which enhance its power handling capabilities, allowing for a power rating of up to 3.5W at 70°C. The resistor has a resistance value of 976 ohms with a tolerance of ±1%, and operates effectively within a temperature range of -55°C to +155°C. This component is constructed using thick film technology, ensuring durability and reliability in various environments. It is compliant with RoHS regulations, making it suitable for environmentally conscious designs. The resistor's dimensions are 6.35mm x 3.15mm (2512 package), and it is designed for compatibility with standard soldering techniques, including reflow and wave soldering. The HPDC series resistors are particularly well-suited for automatic handling due to their rectangular shape and precise dimensional tolerances.
RES, 976R, 1%, 3.5W, THICK FILM, 2512; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 976R, 1%, 3.5W, THICK FILM, 2512; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9895 |
| Product Name | Res, 976R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |