TT Electronics Res, 95R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-95R3FT4

Description
RES, 95R3, 1%, 3.5W, THICK FILM, 2512; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 95R3, 1%, 3.5W, THICK FILM, 2512; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9892
Res, 95R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9892
RES, 95R3, 1%, 3.5W, THICK FILM, 2512; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 95R3, 1%, 3.5W, THICK FILM, 2512; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9255
Res, 95R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9255
RES, 95R3, 1%, 3.5W, THICK FILM, 2512; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 95R3, 1%, 3.5W, THICK FILM, 2512; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9892
Product Name Res, 95R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details