The Res, 91R, 5%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features an aluminum nitride (AlN) substrate and wide area solder terminations, providing over three times the standard power density. The resistor has a power rating of 3.5W at 70°C and operates within a temperature range of -55°C to +155°C. It is available in a resistance range from 10 ohms to 2 kilohms with a tolerance of ±5%. The construction includes a thick film element, ensuring robust performance and reliability. The component is Pb-free and complies with RoHS directives, making it suitable for environmentally conscious applications. The resistor is designed for compatibility with typical Pb-free soldering processes and can withstand immersion in solder baths at high temperatures.
RES, 91R, 5%, 3.5W, THICK FILM, 2512; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 91R, 5%, 3.5W, THICK FILM, 2512; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9887 |
| Product Name | Res, 91R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |