TT Electronics Res, 8R45, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-8R45FT4

Description
RES, 8R45, 1%, 3.5W, THICK FILM, 2512; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 8R45, 1%, 3.5W, THICK FILM, 2512; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 8R45, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features a resistance value of 8.45 ohms with a tolerance of ±1%. The resistor has a power rating of 3.5W at an operating temperature of 70°C, making it suitable for high power applications. Constructed on an aluminum nitride substrate, it offers over three times the standard power density, ensuring efficient heat dissipation. The thick film element construction enhances reliability and performance under various conditions. The component is RoHS compliant, ensuring it meets environmental regulations. Its dimensions are 6.35mm x 3.15mm, and it is compatible with standard soldering techniques, including reflow and wave soldering. This resistor is ideal for use in temperature-controlled heating applications and can withstand immersion in solder baths at high temperatures.

Datasheet Summary
Powered by GS/AI

The Res, 8R45, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features a resistance value of 8.45 ohms with a tolerance of ±1%. The resistor has a power rating of 3.5W at an operating temperature of 70°C, making it suitable for high power applications. Constructed on an aluminum nitride substrate, it offers over three times the standard power density, ensuring efficient heat dissipation. The thick film element construction enhances reliability and performance under various conditions. The component is RoHS compliant, ensuring it meets environmental regulations. Its dimensions are 6.35mm x 3.15mm, and it is compatible with standard soldering techniques, including reflow and wave soldering. This resistor is ideal for use in temperature-controlled heating applications and can withstand immersion in solder baths at high temperatures.

Suppliers

Company
Product
Description
Supplier Links
Res, 8R45, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R45, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9861
Res, 8R45, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9861
RES, 8R45, 1%, 3.5W, THICK FILM, 2512; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 8R45, 1%, 3.5W, THICK FILM, 2512; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R45, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R45, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9224
Res, 8R45, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9224
RES, 8R45, 1%, 3.5W, THICK FILM, 2512; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 8R45, 1%, 3.5W, THICK FILM, 2512; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9861
Product Name Res, 8R45, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details