TT Electronics Res, 8R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-8R2FT4

Description
RES, 8R2, 1%, 3.5W, THICK FILM, 2512; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 8R2, 1%, 3.5W, THICK FILM, 2512; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9221
Res, 8R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9221
RES, 8R2, 1%, 3.5W, THICK FILM, 2512; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 8R2, 1%, 3.5W, THICK FILM, 2512; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9858
Res, 8R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9858
RES, 8R2, 1%, 3.5W, THICK FILM, 2512; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 8R2, 1%, 3.5W, THICK FILM, 2512; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9221
Product Name Res, 8R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176399-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details