The Res, 7R32, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 7.32 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 3.5W at an operating temperature of 70°C, making it suitable for applications requiring robust performance. Constructed on an aluminum nitride substrate, it offers over three times the standard power density and is designed for excellent solderability with wide area wrap-around terminations. The component is RoHS compliant, ensuring it meets environmental regulations. It operates effectively within a temperature range of -55°C to +155°C and is resistant to moisture and industrial cleaning solvents. This resistor is ideal for use in automated assembly processes and can withstand high-temperature soldering methods.
RES, 7R32, 1%, 3.5W, THICK FILM, 2512; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 7R32, 1%, 3.5W, THICK FILM, 2512; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9203 |
| Product Name | Res, 7R32, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |