TT Electronics Res, 76R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-76R8FT4

Description
RES, 76R8, 1%, 3.5W, THICK FILM, 2512; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 76R8, 1%, 3.5W, THICK FILM, 2512; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9853
Res, 76R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9853
RES, 76R8, 1%, 3.5W, THICK FILM, 2512; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 76R8, 1%, 3.5W, THICK FILM, 2512; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9216
Res, 76R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9216
RES, 76R8, 1%, 3.5W, THICK FILM, 2512; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 76R8, 1%, 3.5W, THICK FILM, 2512; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9853
Product Name Res, 76R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details