The Res, 768R, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features an aluminum nitride (AlN) substrate and wide area solder terminations, providing over three times the standard power density. The resistor has a power rating of 3.5W at 70°C and operates within a temperature range of -55°C to +155°C. This component is available with a resistance value of 768 ohms and a tolerance of ±1%. It is compliant with RoHS regulations, ensuring it is lead-free. The construction includes a thick film element, which contributes to its durability and reliability in various environments. The resistor can withstand soldering temperatures of up to 260°C for immersion, making it suitable for automated assembly processes. Overall, this resistor is ideal for applications that demand high power handling and reliability, particularly in compact designs where space is a constraint.
RES, 768R, 1%, 3.5W, THICK FILM, 2512; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 768R, 1%, 3.5W, THICK FILM, 2512; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9217 |
| Product Name | Res, 768R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |