TT Electronics Res, 75R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-75RJT4

Description
RES, 75R, 5%, 3.5W, THICK FILM, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 5%, 3.5W, THICK FILM, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9213
Res, 75R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9213
RES, 75R, 5%, 3.5W, THICK FILM, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 75R, 5%, 3.5W, THICK FILM, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9850
Res, 75R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9850
RES, 75R, 5%, 3.5W, THICK FILM, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 75R, 5%, 3.5W, THICK FILM, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9213
Product Name Res, 75R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1625892-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 457416 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 10 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details