TT Electronics Res, 6R04, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-6R04FT4

Description
RES, 6R04, 1%, 3.5W, THICK FILM, 2512; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 6R04, 1%, 3.5W, THICK FILM, 2512; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R04, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R04, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9169
Res, 6R04, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9169
RES, 6R04, 1%, 3.5W, THICK FILM, 2512; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 6R04, 1%, 3.5W, THICK FILM, 2512; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R04, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R04, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9806
Res, 6R04, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9806
RES, 6R04, 1%, 3.5W, THICK FILM, 2512; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 6R04, 1%, 3.5W, THICK FILM, 2512; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9169
Product Name Res, 6R04, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176231-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
3 suppliers