The Res, 680R, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features a resistance value of 680 ohms with a tolerance of ±1% and a power rating of 3.5W at 70°C. The resistor is constructed on an aluminum nitride substrate, which enhances its thermal performance and allows for a power density greater than three times that of standard resistors. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, and its wrap-around terminations provide excellent leach resistance and solderability. The resistor is also compliant with RoHS regulations, ensuring it is free from lead and other hazardous substances. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. Additionally, it can withstand high-temperature exposure and moisture resistance, making it suitable for demanding applications.
RES, 680R, 1%, 3.5W, THICK FILM, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 680R, 1%, 3.5W, THICK FILM, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9834 |
| Product Name | Res, 680R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |