TT Electronics Res, 4R3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-4R3JT4

Description
RES, 4R3, 5%, 3.5W, THICK FILM, 2512; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 4R3, 5%, 3.5W, THICK FILM, 2512; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 4R3, 5%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series by TT Electronics. It features a resistance value of 4.3 ohms with a tolerance of ±5%. The resistor is rated for a power dissipation of 3.5W at an operating temperature of 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which enhances its power density capabilities. This component is designed for automatic handling and can be soldered using reflow or wave soldering techniques due to its wrap-around terminations, which provide reliable electrical contact and good leach resistance. The resistor is also RoHS compliant, ensuring it meets environmental regulations. It operates effectively within a temperature range of -55°C to +155°C, making it suitable for various applications, including those requiring high reliability under thermal stress. The dimensions of the resistor are consistent with the 2512 package size, measuring approximately 6.35mm x 3.15mm x 0.64mm. This product is ideal for engineers looking for a robust, high-performance resistor for demanding applications.

Datasheet Summary
Powered by GS/AI

The Res, 4R3, 5%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series by TT Electronics. It features a resistance value of 4.3 ohms with a tolerance of ±5%. The resistor is rated for a power dissipation of 3.5W at an operating temperature of 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which enhances its power density capabilities. This component is designed for automatic handling and can be soldered using reflow or wave soldering techniques due to its wrap-around terminations, which provide reliable electrical contact and good leach resistance. The resistor is also RoHS compliant, ensuring it meets environmental regulations. It operates effectively within a temperature range of -55°C to +155°C, making it suitable for various applications, including those requiring high reliability under thermal stress. The dimensions of the resistor are consistent with the 2512 package size, measuring approximately 6.35mm x 3.15mm x 0.64mm. This product is ideal for engineers looking for a robust, high-performance resistor for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 4R3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9098
Res, 4R3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9098
RES, 4R3, 5%, 3.5W, THICK FILM, 2512; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 4R3, 5%, 3.5W, THICK FILM, 2512; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9735
Res, 4R3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9735
RES, 4R3, 5%, 3.5W, THICK FILM, 2512; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 4R3, 5%, 3.5W, THICK FILM, 2512; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9098
Product Name Res, 4R3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details