TT Electronics Res, 47R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-47RFT4

Description
RES, 47R, 1%, 3.5W, THICK FILM, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 47R, 1%, 3.5W, THICK FILM, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 47R, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features an aluminum nitride (AlN) substrate and wide area solder terminations, which enhance its power handling capabilities, allowing for a power rating of up to 3.5W at 70°C. The resistor has a resistance value of 47 ohms with a tolerance of ±1%, making it suitable for precision applications. This component operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards, ensuring it is free from lead and other hazardous substances. The thick film construction provides excellent reliability and solderability, with the ability to withstand immersion in solder baths at high temperatures. The resistor is packaged in a 2512 case size, making it compatible with standard PCB assembly processes. Overall, this resistor is ideal for engineers looking for a reliable, high-performance solution in their designs.

Datasheet Summary
Powered by GS/AI

The Res, 47R, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features an aluminum nitride (AlN) substrate and wide area solder terminations, which enhance its power handling capabilities, allowing for a power rating of up to 3.5W at 70°C. The resistor has a resistance value of 47 ohms with a tolerance of ±1%, making it suitable for precision applications. This component operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards, ensuring it is free from lead and other hazardous substances. The thick film construction provides excellent reliability and solderability, with the ability to withstand immersion in solder baths at high temperatures. The resistor is packaged in a 2512 case size, making it compatible with standard PCB assembly processes. Overall, this resistor is ideal for engineers looking for a reliable, high-performance solution in their designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9126
Res, 47R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9126
RES, 47R, 1%, 3.5W, THICK FILM, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 47R, 1%, 3.5W, THICK FILM, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9763
Res, 47R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9763
RES, 47R, 1%, 3.5W, THICK FILM, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 47R, 1%, 3.5W, THICK FILM, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9126
Product Name Res, 47R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details