TT Electronics Res, 46R4, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-46R4FT4

Description
RES, 46R4, 1%, 3.5W, THICK FILM, 2512; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 46R4, 1%, 3.5W, THICK FILM, 2512; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46R4, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9124
Res, 46R4, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9124
RES, 46R4, 1%, 3.5W, THICK FILM, 2512; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 46R4, 1%, 3.5W, THICK FILM, 2512; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46R4, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9761
Res, 46R4, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9761
RES, 46R4, 1%, 3.5W, THICK FILM, 2512; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 46R4, 1%, 3.5W, THICK FILM, 2512; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9124
Product Name Res, 46R4, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 457427 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 1000 ohms
Temperature Coefficient 1300 ±ppm/°C
View Details