The Res, 22R, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 22 ohms with a tolerance of ±1% and a power rating of 3.5W at 70°C. The resistor is constructed on an aluminum nitride substrate, which contributes to its high power density, exceeding three times that of standard resistors.
This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave methods, and its wrap-around terminations ensure reliable electrical contact. The resistor is designed to withstand a maximum element temperature of 155°C and a maximum termination temperature of 110°C, making it suitable for various applications, including temperature-controll
RES, 22R, 1%, 3.5W, THICK FILM, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 22R, 1%, 3.5W, THICK FILM, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9633 |
| Product Name | Res, 22R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |