TT Electronics Res, 1K6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-1K6JT4

Description
RES, 1K6, 5%, 3.5W, THICK FILM, 2512; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 5%, 3.5W, THICK FILM, 2512; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9531
Res, 1K6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9531
RES, 1K6, 5%, 3.5W, THICK FILM, 2512; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K6, 5%, 3.5W, THICK FILM, 2512; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8894
Res, 1K6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8894
RES, 1K6, 5%, 3.5W, THICK FILM, 2512; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K6, 5%, 3.5W, THICK FILM, 2512; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9531
Product Name Res, 1K6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers