TT Electronics Res, 1K58, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-1K58FT4

Description
RES, 1K58, 1%, 3.5W, THICK FILM, 2512; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 1%, 3.5W, THICK FILM, 2512; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8892
Res, 1K58, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8892
RES, 1K58, 1%, 3.5W, THICK FILM, 2512; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K58, 1%, 3.5W, THICK FILM, 2512; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9529
Res, 1K58, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9529
RES, 1K58, 1%, 3.5W, THICK FILM, 2512; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K58, 1%, 3.5W, THICK FILM, 2512; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8892
Product Name Res, 1K58, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details