TT Electronics Res, 1K54, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-1K54FT4

Description
RES, 1K54, 1%, 3.5W, THICK FILM, 2512; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1K54, 1%, 3.5W, THICK FILM, 2512; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K54, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8891
Res, 1K54, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8891
RES, 1K54, 1%, 3.5W, THICK FILM, 2512; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K54, 1%, 3.5W, THICK FILM, 2512; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K54, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9528
Res, 1K54, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9528
RES, 1K54, 1%, 3.5W, THICK FILM, 2512; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K54, 1%, 3.5W, THICK FILM, 2512; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8891
Product Name Res, 1K54, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details