TT Electronics Res, 1K15, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-1K15FT4

Description
RES, 1K15, 1%, 3.5W, THICK FILM, 2512; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 1%, 3.5W, THICK FILM, 2512; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9512
Res, 1K15, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9512
RES, 1K15, 1%, 3.5W, THICK FILM, 2512; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K15, 1%, 3.5W, THICK FILM, 2512; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8875
Res, 1K15, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8875
RES, 1K15, 1%, 3.5W, THICK FILM, 2512; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K15, 1%, 3.5W, THICK FILM, 2512; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9512
Product Name Res, 1K15, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176398-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details