TT Electronics Res, 160R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-160RJT4

Description
RES, 160R, 5%, 3.5W, THICK FILM, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 160R, 5%, 3.5W, THICK FILM, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8964
Res, 160R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8964
RES, 160R, 5%, 3.5W, THICK FILM, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 160R, 5%, 3.5W, THICK FILM, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9601
Res, 160R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9601
RES, 160R, 5%, 3.5W, THICK FILM, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 160R, 5%, 3.5W, THICK FILM, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8964
Product Name Res, 160R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details