The Res, 14R, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features an aluminum nitride (AlN) substrate and wide area solder terminations, providing over three times the standard power density. The resistor has a power rating of 3.5W at 70°C and operates within a temperature range of -55°C to +155°C. This component is available in a resistance range from 10 ohms to 2 kilohms with a tolerance of ±1%. It is constructed using thick film technology, ensuring durability and reliability in various environments. The resistor is Pb-free and complies with RoHS directives, making it suitable for environmentally conscious designs. Its dimensions are 6.35mm x 3.15mm x 0.64mm, and it is designed for compatibility with automatic handling methods, allowing for efficient assembly on printed circuit boards.
RES, 14R, 1%, 3.5W, THICK FILM, 2512; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 14R, 1%, 3.5W, THICK FILM, 2512; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9581 |
| Product Name | Res, 14R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |