The Res, 133R, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features an aluminum nitride (AlN) substrate and wide area solder terminations, providing over three times the standard power density. The resistor has a power rating of 3.5W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed using thick film technology and is compliant with RoHS regulations, ensuring it is lead-free. The resistor is suitable for automatic handling due to its rectangular shape and small dimensional tolerances, making it compatible with reflow or wave soldering methods. Additionally, it can withstand immersion in solder baths at high temperatures, enhancing its reliability in various applications.
RES, 133R, 1%, 3.5W, THICK FILM, 2512; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 133R, 1%, 3.5W, THICK FILM, 2512; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK8942 |
| Product Name | Res, 133R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |