TT Electronics Res, 11R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-11R3FT4

Description
RES, 11R3, 1%, 3.5W, THICK FILM, 2512; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 11R3, 1%, 3.5W, THICK FILM, 2512; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8918
Res, 11R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8918
RES, 11R3, 1%, 3.5W, THICK FILM, 2512; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 11R3, 1%, 3.5W, THICK FILM, 2512; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9555
Res, 11R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9555
RES, 11R3, 1%, 3.5W, THICK FILM, 2512; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 11R3, 1%, 3.5W, THICK FILM, 2512; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8918
Product Name Res, 11R3, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details