TT Electronics Res, 107R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-107RFT4

Description
RES, 107R, 1%, 3.5W, THICK FILM, 2512; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 107R, 1%, 3.5W, THICK FILM, 2512; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 107R, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features an aluminum nitride (AlN) substrate and wide area solder terminations, providing over three times the standard power density. The resistor has a power rating of 3.5W at 70°C and operates within a temperature range of -55°C to +155°C. This component is available with a resistance value of 107 ohms and a tolerance of ±1%. It is compliant with RoHS regulations, ensuring it is lead-free. The construction includes a thick film element, which enhances durability and reliability. The resistor can withstand various environmental conditions, including moisture and high temperatures, making it suitable for demanding applications. The HPDC series resistors are compatible with automatic handling methods and can be soldered using typical Pb-free soldering materials. This product is ideal for engineers looking for a reliable, high-performance resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 107R, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features an aluminum nitride (AlN) substrate and wide area solder terminations, providing over three times the standard power density. The resistor has a power rating of 3.5W at 70°C and operates within a temperature range of -55°C to +155°C. This component is available with a resistance value of 107 ohms and a tolerance of ±1%. It is compliant with RoHS regulations, ensuring it is lead-free. The construction includes a thick film element, which enhances durability and reliability. The resistor can withstand various environmental conditions, including moisture and high temperatures, making it suitable for demanding applications. The HPDC series resistors are compatible with automatic handling methods and can be soldered using typical Pb-free soldering materials. This product is ideal for engineers looking for a reliable, high-performance resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 107R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9552
Res, 107R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9552
RES, 107R, 1%, 3.5W, THICK FILM, 2512; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 107R, 1%, 3.5W, THICK FILM, 2512; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8915
Res, 107R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8915
RES, 107R, 1%, 3.5W, THICK FILM, 2512; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 107R, 1%, 3.5W, THICK FILM, 2512; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9552
Product Name Res, 107R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176230-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers