The Res, 91R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 91 ohms with a tolerance of ±1%. The power rating is 2.4W at an operating temperature of 70°C, with a maximum operating temperature of 155°C. The resistor is constructed on an aluminum nitride substrate, which provides enhanced thermal performance and durability. It is designed for automatic handling and can be soldered using reflow or wave soldering techniques. The component is RoHS compliant, ensuring it meets environmental regulations. This resistor is suitable for applications requiring high power handling and reliability.
RES, 91R, 1%, 2.4W, THICK FILM, 1206; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 91R, 1%, 2.4W, THICK FILM, 1206; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK8857 |
| Product Name | Res, 91R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |