TT Electronics Res, 68R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies HPDC1206-68RJT5

Description
RES, 68R, 5%, 2.4W, THICKFILM, SMD; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, 2.4W, THICKFILM, SMD; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2241
Res, 68R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2241
RES, 68R, 5%, 2.4W, THICKFILM, SMD; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 68R, 5%, 2.4W, THICKFILM, SMD; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8822
Res, 68R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8822
RES, 68R, 5%, 2.4W, THICK FILM, 1206; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 68R, 5%, 2.4W, THICK FILM, 1206; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AK2241
Product Name Res, 68R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622820-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details