The Res, 63R4, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 63.4 ohms with a tolerance of ±1%. The power rating is 2.4W at an operating temperature of 70°C, with a maximum temperature limit of 155°C for the resistive element. The resistor is constructed on an aluminum nitride substrate, which enhances its power density, offering more than three times the standard power density. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, and its wrap-around terminations ensure reliable electrical contact. The resistor is RoHS compliant and is designed to withstand various environmental conditions, including moisture and high temperatures. It is packaged in 8 mm wide paper carrier tape for easy integration into automated assembly processes.
RES, 63R4, 1%, 2.4W, THICK FILM, 1206; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 63R4, 1%, 2.4W, THICK FILM, 1206; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK8815 |
| Product Name | Res, 63R4, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |