TT Electronics Res, 60R4, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-60R4FT5

Description
RES, 60R4, 1%, 2.4W, THICK FILM, 1206; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 60R4, 1%, 2.4W, THICK FILM, 1206; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60R4, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8807
Res, 60R4, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8807
RES, 60R4, 1%, 2.4W, THICK FILM, 1206; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 60R4, 1%, 2.4W, THICK FILM, 1206; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9454
Res, 60R4, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9454
RES, 60R4, 1%, 2.4W, THICK FILM, 1206; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 60R4, 1%, 2.4W, THICK FILM, 1206; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8807
Product Name Res, 60R4, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details