TT Electronics Res, 56R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-56R2FT5

Description
RES, 56R2, 1%, 2.4W, THICK FILM, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 56R2, 1%, 2.4W, THICK FILM, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9447
Res, 56R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9447
RES, 56R2, 1%, 2.4W, THICK FILM, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 56R2, 1%, 2.4W, THICK FILM, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8799
Res, 56R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8799
RES, 56R2, 1%, 2.4W, THICK FILM, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 56R2, 1%, 2.4W, THICK FILM, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9447
Product Name Res, 56R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176398-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
Tolerance 1 +/- %
View Details
2 suppliers