TT Electronics Res, 549R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-549RFT5

Description
RES, 549R, 1%, 2.4W, THICK FILM, 1206; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 549R, 1%, 2.4W, THICK FILM, 1206; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 549R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/BI Technologies. It features a resistance value of 549 ohms with a tolerance of ±1%. The power rating is 2.4W at 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which provides enhanced power density. The resistor is designed for automatic handling and can be soldered using reflow or wave soldering techniques due to its wrap-around terminations, ensuring reliable electrical contact. It is RoHS compliant and suitable for a wide operating temperature range of -55°C to +155°C. The component is also resistant to normal industrial cleaning solvents, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The Res, 549R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/BI Technologies. It features a resistance value of 549 ohms with a tolerance of ±1%. The power rating is 2.4W at 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which provides enhanced power density. The resistor is designed for automatic handling and can be soldered using reflow or wave soldering techniques due to its wrap-around terminations, ensuring reliable electrical contact. It is RoHS compliant and suitable for a wide operating temperature range of -55°C to +155°C. The component is also resistant to normal industrial cleaning solvents, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 549R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9445
Res, 549R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9445
RES, 549R, 1%, 2.4W, THICK FILM, 1206; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 549R, 1%, 2.4W, THICK FILM, 1206; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8796
Res, 549R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8796
RES, 549R, 1%, 2.4W, THICK FILM, 1206; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 549R, 1%, 2.4W, THICK FILM, 1206; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9445
Product Name Res, 549R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers