The Res, 51R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features a power rating of 2.4W at 70°C and is constructed on an aluminum nitride substrate, which enhances thermal conductivity and power handling capabilities. The resistor has a resistance value of 51 ohms with a tolerance of ±1%, making it suitable for precision applications. This component operates within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±150 ppm/°C. It is compliant with RoHS regulations, ensuring it is free from lead and other hazardous substances. The wrap-around terminations provide excellent solderability and leach resistance, making it compatible with standard soldering processes. The resistor is packaged in 8 mm wide paper carrier tape, facilitating automated handling and assembly. Engineers looking for a reliable, high-performance resistor for demanding applications may find this product suitable for their needs.
RES, 51R, 1%, 2.4W, THICK FILM, 1206; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 51R, 1%, 2.4W, THICK FILM, 1206; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK8785 |
| Product Name | Res, 51R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |