TT Electronics Res, 44R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-44R2FT5

Description
RES, 44R2, 1%, 2.4W, THICK FILM, 1206; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 44R2, 1%, 2.4W, THICK FILM, 1206; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 44R2, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 44.2 ohms with a tolerance of ±1%. The power rating is 2.4W at an operating temperature of 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which enhances its power density capabilities. The resistor is designed for automatic handling and can be soldered using reflow or wave methods due to its wrap-around terminations, which provide reliable electrical contact and leach resistance. It is RoHS compliant and suitable for applications requiring robust performance under various environmental conditions. The dimensions of the resistor are consistent with the 1206 package size, making it compatible with standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The Res, 44R2, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 44.2 ohms with a tolerance of ±1%. The power rating is 2.4W at an operating temperature of 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which enhances its power density capabilities. The resistor is designed for automatic handling and can be soldered using reflow or wave methods due to its wrap-around terminations, which provide reliable electrical contact and leach resistance. It is RoHS compliant and suitable for applications requiring robust performance under various environmental conditions. The dimensions of the resistor are consistent with the 1206 package size, making it compatible with standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Res, 44R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8769
Res, 44R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8769
RES, 44R2, 1%, 2.4W, THICK FILM, 1206; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 44R2, 1%, 2.4W, THICK FILM, 1206; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9422
Res, 44R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9422
RES, 44R2, 1%, 2.4W, THICK FILM, 1206; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 44R2, 1%, 2.4W, THICK FILM, 1206; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8769
Product Name Res, 44R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details