TT Electronics Res, 43R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-43RJT5

Description
RES, 43R, 5%, 2.4W, THICK FILM, 1206; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 43R, 5%, 2.4W, THICK FILM, 1206; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8764
Res, 43R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8764
RES, 43R, 5%, 2.4W, THICK FILM, 1206; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 43R, 5%, 2.4W, THICK FILM, 1206; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2231
Res, 43R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2231
RES, 43R, 5%, 2.4W, THICKFILM, SMD; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 43R, 5%, 2.4W, THICKFILM, SMD; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8764
Product Name Res, 43R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details