The Res, 41R2, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/BI Technologies. It features a resistance value of 41.2 ohms with a tolerance of ±1%. The power rating is 2.4W at 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which provides enhanced thermal performance and durability. The resistor is designed for automatic handling and can be soldered using reflow or wave soldering techniques due to its wrap-around terminations. It is RoHS compliant and suitable for a wide operating temperature range of -55°C to +155°C. The component is packaged in 8 mm wide paper carrier tape for easy integration into automated assembly processes.
RES, 41R2, 1%, 2.4W, THICK FILM, 1206; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 41R2, 1%, 2.4W, THICK FILM, 1206; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9414 |
| Product Name | Res, 41R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |