TT Electronics Res, 39R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-39R2FT5

Description
RES, 39R2, 1%, 2.4W, THICK FILM, 1206; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 39R2, 1%, 2.4W, THICK FILM, 1206; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8753
Res, 39R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8753
RES, 39R2, 1%, 2.4W, THICK FILM, 1206; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 39R2, 1%, 2.4W, THICK FILM, 1206; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9409
Res, 39R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9409
RES, 39R2, 1%, 2.4W, THICK FILM, 1206; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 39R2, 1%, 2.4W, THICK FILM, 1206; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8753
Product Name Res, 39R2, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-2176631-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details