TT Electronics Res, 36R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-36RFT5

Description
RES, 36R, 1%, 2.4W, THICK FILM, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 36R, 1%, 2.4W, THICK FILM, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The HPDC Series resistor, part number 24AK8741, features a resistance of 36 ohms with a tolerance of ±1%. It has a power rating of 2.4W at an operating temperature of 70°C, making it suitable for high power applications. The resistor is constructed using thick film technology on an aluminum nitride substrate, which provides enhanced power density, exceeding three times that of standard resistors. It is designed for automatic handling and can be soldered using reflow or wave methods due to its wrap-around terminations, ensuring reliable electrical contact. The component is RoHS compliant and can operate within a temperature range of -55°C to +155°C. The dimensions of the resistor are 3.1mm x 1.52mm x 0.64mm, fitting the 1206 package size.

Datasheet Summary
Powered by GS/AI

The HPDC Series resistor, part number 24AK8741, features a resistance of 36 ohms with a tolerance of ±1%. It has a power rating of 2.4W at an operating temperature of 70°C, making it suitable for high power applications. The resistor is constructed using thick film technology on an aluminum nitride substrate, which provides enhanced power density, exceeding three times that of standard resistors. It is designed for automatic handling and can be soldered using reflow or wave methods due to its wrap-around terminations, ensuring reliable electrical contact. The component is RoHS compliant and can operate within a temperature range of -55°C to +155°C. The dimensions of the resistor are 3.1mm x 1.52mm x 0.64mm, fitting the 1206 package size.

Suppliers

Company
Product
Description
Supplier Links
Res, 36R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9400
Res, 36R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9400
RES, 36R, 1%, 2.4W, THICK FILM, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 36R, 1%, 2.4W, THICK FILM, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8741
Res, 36R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8741
RES, 36R, 1%, 2.4W, THICK FILM, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 36R, 1%, 2.4W, THICK FILM, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9400
Product Name Res, 36R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details